PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 600kHz 32-QFN (5x5)
IC REG QUAD BUCK/LNR SYNC 32QFN
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 600kHz 32-QFN (5x5)
IC REG QUAD BUCK/LNR SYNC 32QFN
IC REG QUAD BUCK/LNR SYNC 32QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9440CIRZ-ND | ISL9440CIRZ | ISL9440CIRZ | ISL9440CIRZ | ISL9440CIRZ |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Life Cycle Stage | Removed | Removed; Obsolete |