Renesas Electronics Corporation Ic, Power Management; Supply Voltage Renesas ISL9440AIRZ

Description
IC, POWER MANAGEMENT; Supply Voltage:24V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:1; No. of Regulated Outputs:4; Digital IC Case:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, POWER MANAGEMENT; Supply Voltage:24V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:1; No. of Regulated Outputs:4; Digital IC Case:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Management; Supply Voltage Renesas - 78M1486 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
78M1486
Ic, Power Management; Supply Voltage Renesas 78M1486
IC, POWER MANAGEMENT; Supply Voltage:24V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:1; No. of Regulated Outputs:4; Digital IC Case:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:24V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:1; No. of Regulated Outputs:4; Digital IC Case:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 78M1486
Product Name Ic, Power Management; Supply Voltage Renesas
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage References - 9227601 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details