Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Battery Management ISL94216IRZ

Description
Win Source Part Number: 1188440-ISL94216IRZ Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tray Standard Package: 260 Mounting: SMD (SMT) Function: Battery Monitor Interface: I2C, SPI Fault Protection: Over Temperature Battery Chemistry: Multi-Chemistry Number of Cells: 16 Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 20-ISL94216IRZ Base Product Number: ISL94216
Request a Quote Datasheet
Description
Win Source Part Number: 1188440-ISL94216IRZ Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tray Standard Package: 260 Mounting: SMD (SMT) Function: Battery Monitor Interface: I2C, SPI Fault Protection: Over Temperature Battery Chemistry: Multi-Chemistry Number of Cells: 16 Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 20-ISL94216IRZ Base Product Number: ISL94216
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1188440-ISL94216IRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1188440-ISL94216IRZ
Integrated Circuits (ICs) - PMIC - Battery Management 1188440-ISL94216IRZ
Win Source Part Number: 1188440-ISL94216IRZ Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tray Standard Package: 260 Mounting: SMD (SMT) Function: Battery Monitor Interface: I2C, SPI Fault Protection: Over Temperature Battery Chemistry: Multi-Chemistry Number of Cells: 16 Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 20-ISL94216IRZ Base Product Number: ISL94216

Win Source Part Number: 1188440-ISL94216IRZ
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Function: Battery Monitor
Interface: I2C, SPI
Fault Protection: Over Temperature
Battery Chemistry: Multi-Chemistry
Number of Cells: 16
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 20-ISL94216IRZ
Base Product Number: ISL94216

Buy Now Datasheet
Battery Management - 20-ISL94216IRZ-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
20-ISL94216IRZ-ND
Battery Management 20-ISL94216IRZ-ND
Battery Battery Monitor IC Multi-Chemistry 64-QFN (9x9)

Battery Battery Monitor IC Multi-Chemistry 64-QFN (9x9)

Buy Now Datasheet
PMIC - Battery Management - ISL94216IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
ISL94216IRZ
PMIC - Battery Management ISL94216IRZ
IC BATT MON MULTI-CHEM 16C 64QFN

IC BATT MON MULTI-CHEM 16C 64QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1188440-ISL94216IRZ 20-ISL94216IRZ-ND ISL94216IRZ
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details