Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190490-ISL94212INZ
Packaging: Tray
Function: Multi-Function Controller
Interface: SPI
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Categories: Integrated Circuits
Supplier Device Package: 64-QFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: ISL94212
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Battery Multi-Function Controller IC Multi-Chemistry 64-TQFP (10x10)
IC BATT MFUNC MULTI 1-12C 64QFP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1190490-ISL94212INZ | ISL94212INZ | ISL94212INZ |
| Product Name | PMIC - PMIC - Battery Management - ISL94212INZ | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |