The ISL94208IRZ is a 4- to 6-cell Li-ion battery management analog front-end IC in a 32-lead 5mm × 5mm QFN package. It includes integrated cell balancing FETs with up to 200mA balancing current per cell, internal charge and discharge FET drive circuitry, an internal 3.3V voltage regulator, and overcurrent and overtemperature protection with programmable thresholds and delay times. It operates from -40°C to +85°C and consumes 2µA in sleep mode. The device supports I2C communication for cell voltage and temperature monitoring via an integrated analog multiplexer.
IC BAT PWR MGT LI-ION 4-6C 32QFN Product overview: ISL94208IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-ISL94208IRZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-ISL94208IRZ |
| Product Name | Power Management IC |
| Package Type | Other; Tube |