Renesas Electronics Corporation 4- to 6-Cell Li-ion Battery Management Analog Front-End ISL94208IRZ-T7A

Description
The ISL94208 battery management IC is designed for use with a microcontroller and features an analog front-end with overcurrent protection for multi-cell Li-ion battery packs. The ISL94208 supports battery packs consisting of four to six cells in series and one or more cells in parallel. Using an internal analog multiplexer, the ISL94208 allows a separate microcontroller with an A/D converter to monitor each cell voltage plus internal and external temperature. The ISL94208 provides integral overcurrent and short-circuit protection circuitry, an internal 3.3V voltage regulator, internal cell balancing switches, and drive circuitry for external FET devices for control of pack charge and discharge.
Request a Quote Datasheet
Description
The ISL94208 battery management IC is designed for use with a microcontroller and features an analog front-end with overcurrent protection for multi-cell Li-ion battery packs. The ISL94208 supports battery packs consisting of four to six cells in series and one or more cells in parallel. Using an internal analog multiplexer, the ISL94208 allows a separate microcontroller with an A/D converter to monitor each cell voltage plus internal and external temperature. The ISL94208 provides integral overcurrent and short-circuit protection circuitry, an internal 3.3V voltage regulator, internal cell balancing switches, and drive circuitry for external FET devices for control of pack charge and discharge.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4- to 6-Cell Li-ion Battery Management Analog Front-End - ISL94208IRZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
4- to 6-Cell Li-ion Battery Management Analog Front-End
ISL94208IRZ-T7A
4- to 6-Cell Li-ion Battery Management Analog Front-End ISL94208IRZ-T7A
The ISL94208 battery management IC is designed for use with a microcontroller and features an analog front-end with overcurrent protection for multi-cell Li-ion battery packs. The ISL94208 supports battery packs consisting of four to six cells in series and one or more cells in parallel. Using an internal analog multiplexer, the ISL94208 allows a separate microcontroller with an A/D converter to monitor each cell voltage plus internal and external temperature. The ISL94208 provides integral overcurrent and short-circuit protection circuitry, an internal 3.3V voltage regulator, internal cell balancing switches, and drive circuitry for external FET devices for control of pack charge and discharge.

The ISL94208 battery management IC is designed for use with a microcontroller and features an analog front-end with overcurrent protection for multi-cell Li-ion battery packs. The ISL94208 supports battery packs consisting of four to six cells in series and one or more cells in parallel.
Using an internal analog multiplexer, the ISL94208 allows a separate microcontroller with an A/D converter to monitor each cell voltage plus internal and external temperature.
The ISL94208 provides integral overcurrent and short-circuit protection circuitry, an internal 3.3V voltage regulator, internal cell balancing switches, and drive circuitry for external FET devices for control of pack charge and discharge.

Supplier's Site Datasheet
PMIC - PMIC - Battery Management - ISL94208IRZ-T7A - 922040-ISL94208IRZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - ISL94208IRZ-T7A
922040-ISL94208IRZ-T7A
PMIC - PMIC - Battery Management - ISL94208IRZ-T7A 922040-ISL94208IRZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 922040-ISL94208IRZ-T 7A Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Power Management IC Lithium Ion 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL94208 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL94208IRZ-T7A-ND, ISL94208IRZ-T7ATR, -ISL94208IRZ-T7A, ISL94208IRZ-T7ACT

Manufacturer: Renesas Electronics America
Win Source Part Number: 922040-ISL94208IRZ-T7A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Power Management IC Lithium Ion 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL94208
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL94208IRZ-T7A-ND, ISL94208IRZ-T7ATR, -ISL94208IRZ-T7A, ISL94208IRZ-T7ACT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - ISL94208IRZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
ISL94208IRZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management ISL94208IRZ-T7A
IC BAT PWR MGT LI-ION 4-6C 32QFN

IC BAT PWR MGT LI-ION 4-6C 32QFN

Supplier's Site
Battery Management - ISL94208IRZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ISL94208IRZ-T7A
Battery Management ISL94208IRZ-T7A
Battery Power Management IC Lithium Ion 32-QFN (5x5)

Battery Power Management IC Lithium Ion 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL94208IRZ-T7A 922040-ISL94208IRZ-T7A ISL94208IRZ-T7A ISL94208IRZ-T7A
Product Name 4- to 6-Cell Li-ion Battery Management Analog Front-End PMIC - PMIC - Battery Management - ISL94208IRZ-T7A Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type QFNL 32-QFN (5x5) 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
5 suppliers