The ISL94203 is a standalone Li-ion battery pack monitor IC designed for 3 to 8 series-connected cells, featuring automatic shutdown, cell balancing, and integrated charge/discharge FET drive with a built-in charge pump for high-side N-channel FETs. It supports I2C communication for microcontroller interface and includes programmable overvoltage, undervoltage, overcurrent, and short-circuit protection with adjustable detection and recovery times. The ISL94203IRTZ variant is packaged in a 48-lead TQFN measuring 6mm x 6mm, operating from -40°C to +85°C, and is RoHS compliant with an e3 matte tin termination. Configuration registers are retained in EEPROM, and the device enables open-wire detection and low-power idle modes.
IC BAT MON MULT-CHEM 3-8C 48TQFN Product overview: ISL94203IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-ISL94203IRTZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-ISL94203IRTZ |
| Product Name | Power Management IC |
| Package Type | Other; Tube |