Renesas Electronics Corporation Battery Management ISL94202IRTZ-T7A

Description
Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)
Request a Quote Datasheet
Description
Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - ISL94202IRTZ-T7ADKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
ISL94202IRTZ-T7ADKR-ND
Battery Management ISL94202IRTZ-T7ADKR-ND
Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)

Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)

Buy Now Datasheet
Battery Management - ISL94202IRTZ-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
ISL94202IRTZ-T7ACT-ND
Battery Management ISL94202IRTZ-T7ACT-ND
Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)

Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)

Buy Now Datasheet
Battery Management - ISL94202IRTZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
ISL94202IRTZ-T7ATR-ND
Battery Management ISL94202IRTZ-T7ATR-ND
Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)

Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1218709-ISL94202IRTZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1218709-ISL94202IRTZ-T7A
Integrated Circuits (ICs) - PMIC - Battery Management 1218709-ISL94202IRTZ-T7A
Win Source Part Number: 1218709-ISL94202IRTZ -T7A Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Function: Battery Monitor Interface: I2C Fault Protection: Over Current, Over/Under Voltage, Short Circuit Battery Chemistry: Multi-Chemistry Number of Cells: 3 ~ 8 Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-TQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL94202IRTZ-T7ATR,- ISL94202IRTZ-T7ADKR, ISL94202IRTZ-T7ADKR, -ISL94202IRTZ-T7ACT, ISL94202IRTZ-T7ACT Base Product Number: ISL94202

Win Source Part Number: 1218709-ISL94202IRTZ-T7A
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Function: Battery Monitor
Interface: I2C
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Battery Chemistry: Multi-Chemistry
Number of Cells: 3 ~ 8
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-TQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL94202IRTZ-T7ATR,-ISL94202IRTZ-T7ADKR,ISL94202IRTZ-T7ADKR,-ISL94202IRTZ-T7ACT,ISL94202IRTZ-T7ACT
Base Product Number: ISL94202

Buy Now Datasheet
PMIC - Battery Management - ISL94202IRTZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
ISL94202IRTZ-T7A
PMIC - Battery Management ISL94202IRTZ-T7A
IC BAT MON MULT-CHEM 3-8C 48TQFN

IC BAT MON MULT-CHEM 3-8C 48TQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Management
ISL94202IRTZ-T7A
Battery Management ISL94202IRTZ-T7A
Battery Management ISL94202IRTZ 3-to-8 Cell

Battery Management ISL94202IRTZ 3-to-8 Cell

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number ISL94202IRTZ-T7ADKR-ND 1218709-ISL94202IRTZ-T7A ISL94202IRTZ-T7A ISL94202IRTZ-T7A
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - SLE950510433WLPXTSA1-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
PMIC - Battery Management - BQ3055DBT - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Multi-Function Controller
View Details