Renesas Electronics Corporation Series Charge/Discharge Path 3-to-8 Cell Li-ion Battery Pack Monitor ISL94202IRTZ-T7A

Description
The ISL94202 is a Li-ion battery monitor IC that supports from three to eight series connected cells. It provides complete battery monitoring and pack control. The ISL94202 provides automatic shutdown and recovery from out-of-bounds conditions and automatically controls pack cell balancing. The ISL94202 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.
Datasheet
Description
The ISL94202 is a Li-ion battery monitor IC that supports from three to eight series connected cells. It provides complete battery monitoring and pack control. The ISL94202 provides automatic shutdown and recovery from out-of-bounds conditions and automatically controls pack cell balancing. The ISL94202 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series Charge/Discharge Path 3-to-8 Cell Li-ion Battery Pack Monitor - ISL94202IRTZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Series Charge/Discharge Path 3-to-8 Cell Li-ion Battery Pack Monitor
ISL94202IRTZ-T7A
Series Charge/Discharge Path 3-to-8 Cell Li-ion Battery Pack Monitor ISL94202IRTZ-T7A
The ISL94202 is a Li-ion battery monitor IC that supports from three to eight series connected cells. It provides complete battery monitoring and pack control. The ISL94202 provides automatic shutdown and recovery from out-of-bounds conditions and automatically controls pack cell balancing. The ISL94202 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.

The ISL94202 is a Li-ion battery monitor IC that supports from three to eight series connected cells. It provides complete battery monitoring and pack control. The ISL94202 provides automatic shutdown and recovery from out-of-bounds conditions and automatically controls pack cell balancing.
The ISL94202 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - ISL94202IRTZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
ISL94202IRTZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management ISL94202IRTZ-T7A
IC BAT MON MULT-CHEM 3-8C 48TQFN

IC BAT MON MULT-CHEM 3-8C 48TQFN

Supplier's Site
Battery Management - ISL94202IRTZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ISL94202IRTZ-T7A
Battery Management ISL94202IRTZ-T7A
Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)

Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)

Buy Now Datasheet
Battery Monitor, 3-8 Cell, I2C, Tqfn-48; Battery Type Renesas - 14AC4297 - Newark, An Avnet Company
Chicago, IL, United States
Battery Monitor, 3-8 Cell, I2C, Tqfn-48; Battery Type Renesas
14AC4297
Battery Monitor, 3-8 Cell, I2C, Tqfn-48; Battery Type Renesas 14AC4297
BATTERY MONITOR, 3-8 CELL, I2C, TQFN-48; Battery Type:Li-Ion; IC Interface Type:I2C; No. of Batteries:8; Supply Voltage Min:4V; Supply Voltage Max:36V; Battery IC Case Style:TQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

BATTERY MONITOR, 3-8 CELL, I2C, TQFN-48; Battery Type:Li-Ion; IC Interface Type:I2C; No. of Batteries:8; Supply Voltage Min:4V; Supply Voltage Max:36V; Battery IC Case Style:TQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL94202IRTZ-T7A ISL94202IRTZ-T7A ISL94202IRTZ-T7A 14AC4297
Product Name Series Charge/Discharge Path 3-to-8 Cell Li-ion Battery Pack Monitor Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Monitor, 3-8 Cell, I2C, Tqfn-48; Battery Type Renesas
Type QFNL 48-WFQFN Exposed Pad TQFN
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901548P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details