The ISL9307 is an integrated mini Power Management IC (mini-PMIC) ideal for applications for powering
low-voltage microprocessor or multiple voltage rails with a battery as an input source, such as a single Li-ion or Li-polymer. ISL9307 integrates two high-efficiency, 3MHz, synchronous step-down converters (DCD1 and DCD2) and two low-input, low-dropout linear regulators (LDO1 and LDO2).
The 3MHz PWM switching frequency allows the use of very small external inductors and capacitors. Both
step-down converters can enter skip mode under light load conditions to further improve efficiency and maximize battery life.
The ISL9307 features EN pins for each channel, thus allowing startup delay for power sequencing.
The ISL9307 also provides two 300mA low-dropout (LDO) regulators. The input voltage range is 1.5V to 5.5V, which allows them to be powered from one of the on-chip step-down converters or directly from a battery. The default LDO power-up output comes with factory pre-set fixed output voltage options between 0.9V and 3.3V.
The ISL9307 is available in a 4mmx4mm 16 Ld TQFN.
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 3MHz 16-QFN (4x4)
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 3MHz 16-QFN (4x4)
IC REG QUAD BUCK/LNR SYNC 16TQFN
IC REG QUAD BUCK/LNR SYNC 16TQFN
Switching Voltage Regulators DL DC/DC & DLLDO ADJ /1 8/1 2/3 TQFN L16
IC REG QUAD BUCK/LNR SYNC 16TQFN
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 3MHz 16-QFN (4x4)
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL9307IRTAANCZ-T7A | ISL9307IRTAANCZ-T7ATR-ND | ISL9307IRTAANCZ-T7A | ISL9307IRTAANCZ-T7A | ISL9307IRTAANCZ-T7A | ISL9307IRTAANCZ-T7A | ISL9307IRTAANCZ-T7A |
| Product Name | 3MHz Dual 1500mA Step-Down Converters and Dual Low-Input LDOs | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | ||||||
| Package Type | Other; QFN | Other; 16-WQFN Exposed Pad | Other; 16-WQFN Exposed Pad | Other; 16-WQFN Exposed Pad | Other; 16-WQFN Exposed Pad | ||
| Output Voltage | 0.9000 to 3.3 volts | 0.8000 to 5.5 volts | |||||
| IOUT | 1.5 amps | 1.5 amps | |||||
| VIN | 2.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts |