Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL9238BHRTZ ISL9238BHRTZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875880-ISL9238BHRTZ Features: Charger IC Package: Tube Family Name: ISL9238 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875880-ISL9238BHRTZ Features: Charger IC Package: Tube Family Name: ISL9238 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL9238BHRTZ - 875880-ISL9238BHRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9238BHRTZ
875880-ISL9238BHRTZ
PMIC - PMIC - Battery Chargers - ISL9238BHRTZ 875880-ISL9238BHRTZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875880-ISL9238BHRTZ Features: Charger IC Package: Tube Family Name: ISL9238 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 875880-ISL9238BHRTZ
Features: Charger IC
Package: Tube
Family Name: ISL9238
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 875880-ISL9238BHRTZ
Product Name PMIC - PMIC - Battery Chargers - ISL9238BHRTZ
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900108P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 6.00E-4 amps
View Details
Power Management - Specialized - 620-ACS37800KMCTR-030B3-SPI-ATR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Infineon Technologies AG
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details