Renesas Electronics Corporation PMIC - PMIC - Battery Management - ISL9216IRZ ISL9216IRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 807175-ISL9216IRZ Packaging: Tube Function: Battery Protection Interface: I2C Fault Protection: Over Current, Short Circuit Part Status: Obsolete (End Of Life) Battery Chemistry: Lithium-Ion Number of Cells: 8 ~ 12 Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 2 (1 Year) Part Number Series: ISL9216
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 807175-ISL9216IRZ Packaging: Tube Function: Battery Protection Interface: I2C Fault Protection: Over Current, Short Circuit Part Status: Obsolete (End Of Life) Battery Chemistry: Lithium-Ion Number of Cells: 8 ~ 12 Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 2 (1 Year) Part Number Series: ISL9216
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - ISL9216IRZ - 807175-ISL9216IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - ISL9216IRZ
807175-ISL9216IRZ
PMIC - PMIC - Battery Management - ISL9216IRZ 807175-ISL9216IRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 807175-ISL9216IRZ Packaging: Tube Function: Battery Protection Interface: I2C Fault Protection: Over Current, Short Circuit Part Status: Obsolete (End Of Life) Battery Chemistry: Lithium-Ion Number of Cells: 8 ~ 12 Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 2 (1 Year) Part Number Series: ISL9216

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 807175-ISL9216IRZ
Packaging: Tube
Function: Battery Protection
Interface: I2C
Fault Protection: Over Current, Short Circuit
Part Status: Obsolete (End Of Life)
Battery Chemistry: Lithium-Ion
Number of Cells: 8 ~ 12
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Part Number Series: ISL9216

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - ISL9216IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
ISL9216IRZ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management ISL9216IRZ
IC BATT PROT LI-ION 8-12CL 32QFN

IC BATT PROT LI-ION 8-12CL 32QFN

Supplier's Site
Battery Management - ISL9216IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ISL9216IRZ
Battery Management ISL9216IRZ
Battery Battery Protection IC Lithium Ion 32-QFN (5x5)

Battery Battery Protection IC Lithium Ion 32-QFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 807175-ISL9216IRZ ISL9216IRZ ISL9216IRZ
Product Name PMIC - PMIC - Battery Management - ISL9216IRZ Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122778P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details