Renesas Electronics Corporation PMIC - PMIC - Battery Management - ISL9212BIRZ ISL9212BIRZ

Description
Manufacturer: Intersil Win Source Part Number: 1048971-ISL9212BIRZ Packaging: Tube/Rail Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-TDFN (4x3) Purpose: Battery Monitor Alternative Parts (Cross-Reference): UCC3952PW-4; ISL9209IRZ; ISL9212BIRZ-T; ISL9212BIRZ; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048971-ISL9212BIRZ Packaging: Tube/Rail Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-TDFN (4x3) Purpose: Battery Monitor Alternative Parts (Cross-Reference): UCC3952PW-4; ISL9209IRZ; ISL9212BIRZ-T; ISL9212BIRZ; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - ISL9212BIRZ - 1048971-ISL9212BIRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - ISL9212BIRZ
1048971-ISL9212BIRZ
PMIC - PMIC - Battery Management - ISL9212BIRZ 1048971-ISL9212BIRZ
Manufacturer: Intersil Win Source Part Number: 1048971-ISL9212BIRZ Packaging: Tube/Rail Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-TDFN (4x3) Purpose: Battery Monitor Alternative Parts (Cross-Reference): UCC3952PW-4; ISL9209IRZ; ISL9212BIRZ-T; ISL9212BIRZ; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048971-ISL9212BIRZ
Packaging: Tube/Rail
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-TDFN (4x3)
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): UCC3952PW-4; ISL9209IRZ; ISL9212BIRZ-T; ISL9212BIRZ;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - ISL9212BIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Management
ISL9212BIRZ
Integrated Circuits (ICs) - PMIC - Battery Management ISL9212BIRZ
IC BATT MONITOR LI-ION 12TDFN

IC BATT MONITOR LI-ION 12TDFN

Supplier's Site
Battery Management - ISL9212BIRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ISL9212BIRZ
Battery Management ISL9212BIRZ
Battery Battery Monitor IC Lithium Ion 12-TDFN (4x3)

Battery Battery Monitor IC Lithium Ion 12-TDFN (4x3)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1048971-ISL9212BIRZ ISL9212BIRZ ISL9212BIRZ
Product Name PMIC - PMIC - Battery Management - ISL9212BIRZ Integrated Circuits (ICs) - PMIC - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - ATL431AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details