Manufacturer: Intersil
Win Source Part Number: 040889-ISL9212BIRZ-T
Packaging: Reel - TR
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-TDFN (4x3)
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): UCC3952PW-4; ISL9209IRZ; ISL9212BIRZ-T; ISL9212BIRZ;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Battery Battery Monitor IC Lithium Ion 12-TDFN (4x3)
IC BATT MONITOR LI-ION 12TDFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 040889-ISL9212BIRZ-T | ISL9212BIRZ-T | ISL9212BIRZ-T |
| Product Name | PMIC - PMIC - Battery Management - ISL9212BIRZ-T | Battery Management | Integrated Circuits (ICs) - PMIC - Battery Management |
| Output Options | Inverting |