Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190481-ISL9209BIRZ
Packaging: Tube
Function: Battery Monitor
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Supplier Device Package: 12-TDFN (4x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: ISL9209
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190481-ISL9209BIRZ |
| Product Name | Electronic Surplus - ISL9209BIRZ |