The ISL9209B is an integrated circuit designed to provide redundant safety protection for Li-ion batteries by monitoring input voltage, battery voltage, and charge current, and disconnecting power via an internal P-channel MOSFET when limits are exceeded. It features input overvoltage protection with less than 1μs propagation delay, overcurrent protection up to 1.07 A, battery overvoltage protection at 4.40 V, and thermal shutdown at 140°C. The device is housed in a 12-lead 4mm x 3mm TDFN package with an exposed thermal pad for enhanced heat dissipation. It operates from -40°C to +85°C with a supply voltage range of 4.3V to 5.5V, and is RoHS compliant. The ISL9209BIRZ variant includes Pb-free plus anneal termination and is supplied in tape and reel packaging.
IC BATT MONITOR LI-ION 12TDFN Product overview: ISL9209BIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-ISL9209BIRZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-ISL9209BIRZ |
| Product Name | Power Management IC |
| Package Type | Other; Tube |