Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190478-ISL9205CIRZ
Packaging: Tube
Mounting Style: SMD
Fault Protection: Over Temperature
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 900mA
Battery Pack Voltage: 4.256V
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: ISL9205
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 6.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190478-ISL9205CIRZ |
| Product Name | Electronic Surplus - ISL9205CIRZ |