Buck Switching Regulator IC Positive Adjustable 1.7V 1 or 2 Output 5A 35-TFBGA
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | ISL91302BIKZT7AR5852 |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 35-TFBGA |
| Life Cycle Stage | Active |
| Output Voltage | 1.7 to 5.5 volts |