KOALA BGA PACKAGE
Buck Switching Regulator IC Positive Programmable 0.3V 1 or 2 Output 5A 54-UFBGA, WLCSP
IC REG BUCK PROG SGL/DL 54WLCSP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL91302BIKZ-T | ISL91302BIKZ-T | ISL91302BIKZ-T |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 5 amps | 5 amps | 5 amps |
| fsw | 2000 to 6000 kHz | 2000 to 6000 kHz | 2000 to 6000 kHz |
| Output Voltage Type | Fixed; Programmable | ||
| Package Type | Other; 54-UFBGA, WLCSP |