Win Source Part Number: 1337582-ISL91302BIIZ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 20A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz ~ 6MHz
Voltage - Output (Max): 2V
Number of Outputs: 1 or 2
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.3V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 54-UFBGA, WLCSP
Supplier Device Package: 54-WLCSP (2.55x3.67)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL91302
Buck Switching Regulator IC Positive Programmable 0.3V 1 or 2 Output 20A 54-UFBGA, WLCSP
ISL91302BIIZ-T GENERIC OT / 4+0
IC REG BUCK PROG SGL/DL 54WLCSP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1337582-ISL91302BIIZ-TR5931 | ISL91302BIIZ-TR5931 | ISL91302BIIZ-TR5931 | ISL91302BIIZ-TR5931 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Programmable | Fixed; Programmable | ||
| Package Type | Other; Tape & Reel | Other; 54-UFBGA, WLCSP | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| fsw | 2000 to 6000 kHz | 2000 to 6000 kHz | 2000 to 6000 kHz | 2000 to 6000 kHz |