OPTICAL MODULE, ISL91301BIIZ-T W
OPTICAL MODULE, ISL91301BIIZ-T W
Buck Switching Regulator IC Positive Programmable 0.3V 4 Output 3A, 4A 42-UFBGA, WLCSP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL91301BIIZ-TR5946 | ISL91301BIIZ-TR5946 | ISL91301BIIZ-TR5946 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 3 to 4 amps | 3 to 4 amps | 3 to 4 amps |
| fsw | 2000 to 6000 kHz | 2000 to 6000 kHz | 2000 to 6000 kHz |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.3000 volts | 0.3000 to 2 volts |