ULTRA-LOW IQ BUCK REGULATOR WITH
ULTRA-LOW IQ BUCK REGULATOR WITH
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 8-UFBGA, WLCSP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9123IRNZ-T | ISL9123IRNZ-T | ISL9123IRNZ-T |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.4000 volts | 0.4000 to 5.38 volts | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| fsw | 30 to 2500 kHz | 30 to 2500 kHz | 30 to 2500 kHz |