IC REG BUCK PROG 600MA 8WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 20-ISL9123IITZ-TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 8-UFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.4000 to 5.38 volts |