Win Source Part Number: 1093524-ISL9123IINZ-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 600mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 30kHz ~ 2.5MHz
Voltage - Output (Max): 5.375V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.4V
Synchronous Rectifier: Yes
Package / Case: 8-UFBGA, WLCSP
Supplier Device Package: 8-WLCSP (1.8x1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 20-ISL9123IINZ-TTR
Base Product Number: ISL9123
3V ULTRA LOW IQ BUCK REG W/ BYPA
3V ULTRA LOW IQ BUCK REG W/ BYPA
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 8-UFBGA, WLCSP
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1093524-ISL9123IINZ-T | ISL9123IINZ-T | ISL9123IINZ-T | ISL9123IINZ-T |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; Tape & Reel (TR) | Other; 8-UFBGA, WLCSP | Other; 8-UFBGA, WLCSP | |
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| fsw | 30 to 2500 kHz | 30 kHz | 30 to 2500 kHz | 30 to 2500 kHz |