ULTRALOW IQ BUCK-BOOST REGULATOR
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 20-ISL9122AIRNZ-TR6023TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 8-VFDFN Exposed Pad |
| Special Features | Synchronous Rectification |