Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 500mA 8-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 500mA 8-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 500mA 8-VFDFN Exposed Pad
Win Source Part Number: 964556-ISL9122AIRNZ-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 500mA
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2.5MHz
Voltage - Output (Max): 5.375V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 20-ISL9122AIRNZ-T7AT
Base Product Number: ISL9122
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 500mA 8-VFDFN Exposed Pad
ULTRA-LOW IQ BUCK-BOOST REGULATO
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL9122AIRNZ-T7ATR-ND | 964556-ISL9122AIRNZ-T7A | ISL9122AIRNZ-T7A | ISL9122AIRNZ-T7A |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-VFDFN Exposed Pad | Other; Tape & Reel | Other; 8-VFDFN Exposed Pad | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||
| Output Voltage | 1.8 to 5.38 volts | 1.8 to 5.38 volts |