Buck Switching Regulator IC Positive Programmable 0.3V 4 Output 5A 35-WFBGA, WLCSP
PMIC MULTIPLE POWER RAIL MULTI-P
PMIC MULTIPLE POWER RAIL MULTI-P
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL91212BIIZ-T | ISL91212BIIZ-T | ISL91212BIIZ-T |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Programmable | ||
| Package Type | Other; 35-WFBGA, WLCSP | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.3000 to 10 volts | 0.3000 volts |