POWER MANAGEMENT IC, 5.5V, WLCSP-35; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:WLCSP; No. of Pins:35Pins; Operating Temperature Min:-; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 49AC8036 |
| Product Name | Power Management Ic, 5.5V, Wlcsp-35; Supply Voltage Renesas |
| Pins | 35 |