IC REG BUCK PROG QUAD 35BGA
Buck Switching Regulator IC Positive Programmable 0.3V 4 Output 5A, 5A, 5A, 5A 35-BGA
XILINX S7 DDR 1.35V-1.5V PMIC 35
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL91211BIKZT7AR5878 | ISL91211BIKZT7AR5878 | ISL91211BIKZT7AR5878 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Last Shipments | Active | |
| Output Voltage | 0.3000 volts | 0.3000 to 2 volts | |
| IOUT | 5 amps | 5 amps | 5 amps |
| fsw | 2000 kHz | 2000 kHz | 2000 kHz |