XILINX A7 DDR 1.35V-1.5V PMIC 35
Buck Switching Regulator IC Positive Programmable 0.3V 4 Output 5A, 5A, 5A, 5A 35-BGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL91211BIKZT7AR5875 | ISL91211BIKZT7AR5875 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 5 amps | 5 amps |
| fsw | 2000 kHz | 2000 kHz |
| Output Voltage Type | Fixed; Programmable | |
| Package Type | Other; 35-BGA |