Buck Switching Regulator IC Positive Programmable 0.3V 4 Output 5A, 5A, 5A, 5A 35-BGA
Buck Switching Regulator IC Positive Programmable 0.3V 4 Output 5A, 5A, 5A, 5A 35-BGA
XILINX S7 DDR 1.35V-1.5V PMIC 35
IC REG BUCK PROG QUAD 35BGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL91211BIKZ-TR5878TR-ND | ISL91211BIKZ-TR5878 | ISL91211BIKZ-TR5878 | ISL91211BIKZ-TR5878 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 35-BGA | Other; 35-BGA | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.3000 to 2 volts | 0.3000 to 2 volts | 0.3000 volts |