Buck Switching Regulator IC Positive Programmable 0.3V 4 Output 5A 54-UFBGA, WLCSP
GREMLIN 1+1+1+1 BGA PACKAGE
IC REG BUCK PRG 0.3V QD 54WLCSP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL91211BIKZ-T | ISL91211BIKZ-T | ISL91211BIKZ-T |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Programmable | ||
| Package Type | Other; 54-UFBGA, WLCSP | ||
| Life Cycle Stage | Active | Last Shipments | |
| Output Voltage | 0.3000 to 2 volts | 0.3000 volts |