Renesas Electronics Corporation Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits ISL91211BIK-REF2Z

Description
Win Source Part Number: 960598-ISL91211BIK-R EF2Z Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Power Supply Supplied Contents: Board(s) Utilized IC / Part: ISL91211BIK ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Renesas Electronics America Inc Other Names: 559-ISL91211BIK-REF2 Z Base Product Number: ISL91211
Request a Quote Datasheet
Description
Win Source Part Number: 960598-ISL91211BIK-R EF2Z Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Power Supply Supplied Contents: Board(s) Utilized IC / Part: ISL91211BIK ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Renesas Electronics America Inc Other Names: 559-ISL91211BIK-REF2 Z Base Product Number: ISL91211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 960598-ISL91211BIK-REF2Z - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
960598-ISL91211BIK-REF2Z
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 960598-ISL91211BIK-REF2Z
Win Source Part Number: 960598-ISL91211BIK-R EF2Z Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Power Supply Supplied Contents: Board(s) Utilized IC / Part: ISL91211BIK ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Renesas Electronics America Inc Other Names: 559-ISL91211BIK-REF2 Z Base Product Number: ISL91211

Win Source Part Number: 960598-ISL91211BIK-REF2Z
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Power Supply
Supplied Contents: Board(s)
Utilized IC / Part: ISL91211BIK
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Renesas Electronics America Inc
Other Names: 559-ISL91211BIK-REF2Z
Base Product Number: ISL91211

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - ISL91211BIK-REF2Z - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
ISL91211BIK-REF2Z
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits ISL91211BIK-REF2Z
ISL91211B SPARTAN-7 REF BRD

ISL91211B SPARTAN-7 REF BRD

Supplier's Site
Ref Design Brd, Integrated Fet Regulator Rohs Compliant Renesas - 67AH2685 - Newark, An Avnet Company
Chicago, IL, United States
Ref Design Brd, Integrated Fet Regulator Rohs Compliant Renesas
67AH2685
Ref Design Brd, Integrated Fet Regulator Rohs Compliant Renesas 67AH2685
REF DESIGN BRD, INTEGRATED FET REGULATOR ROHS COMPLIANT: NA

REF DESIGN BRD, INTEGRATED FET REGULATOR ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 960598-ISL91211BIK-REF2Z ISL91211BIK-REF2Z 67AH2685
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Ref Design Brd, Integrated Fet Regulator Rohs Compliant Renesas
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products