Switching Regulator IC Output
GREMLIN 2+1+1 BGA PACKAGE
Buck Switching Regulator IC Positive Programmable 0.3V 3 Output 5A, 5A, 5A 35-BGA
IC REG BUCK PROG 0.3V TRP 35BGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL91211AIKZ-TTR-ND | ISL91211AIKZ-T | ISL91211AIKZ-T | ISL91211AIKZ-T |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 35-BGA | Other; 35-BGA | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.3000 to 2 volts | 0.3000 to 2 volts | 0.3000 volts |