IC REG BCK PROG 10A/5A/5A TRPL
Buck Switching Regulator IC Positive Programmable 0.3V 3 Output 10A, 5A, 5A 54-UFBGA, WLCSP
IC REG BUCK PROG TRPL 54WLCSP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL91211AIIZ-T | ISL91211AIIZ-T | ISL91211AIIZ-T |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 10 to 5 amps | 10 to 5 amps | 10 to 5 amps |
| fsw | 4000 kHz | 4000 kHz | 4000 kHz |
| Output Voltage Type | Fixed; Programmable | ||
| Package Type | Other; 54-UFBGA, WLCSP |