Renesas Electronics Corporation Dc/dc Conv, Buck-Boost, 0.8A, Tqfn-12; Topology Renesas ISL9120IRTNZ

Description
DC/DC CONV, BUCK-BOOST, 0.8A, TQFN-12; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TQFN; No. of Pins:12Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching Frequency:-; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK-BOOST, 0.8A, TQFN-12; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TQFN; No. of Pins:12Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching Frequency:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 0.8A, Tqfn-12; Topology Renesas - 01AC1985 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 0.8A, Tqfn-12; Topology Renesas
01AC1985
Dc/dc Conv, Buck-Boost, 0.8A, Tqfn-12; Topology Renesas 01AC1985
DC/DC CONV, BUCK-BOOST, 0.8A, TQFN-12; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TQFN; No. of Pins:12Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching Frequency:-; RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 0.8A, TQFN-12; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TQFN; No. of Pins:12Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching Frequency:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AC1985
Product Name Dc/dc Conv, Buck-Boost, 0.8A, Tqfn-12; Topology Renesas
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details