The ISL9120 is a highly integrated buck-boost switching regulator that accepts input voltages either above or below the regulated output voltage. This regulator automatically transitions between buck and boost modes without significant output disturbance. The ISL9120 also has automatic bypass functionality. When the input voltage is generally within 1% to 2% of the output voltage, there will be a direct bypass connection between the VIN and VOUT pins. In addition to the automatic bypass functionality, the ISL9120 also has forced bypass functionality with the use of the BYP pin.
This device is capable of delivering up to 800mA of output current (VIN = 2.5V, VOUT = 3.3V) and provides excellent efficiency due to its adaptive current limit Pulse Frequency Modulation (PFM) control architecture.
The ISL9120 is designed for stand-alone applications and supports a 3.3V fixed output voltage or variable output voltages with an external resistor divider. The forced bypass power saving mode can be chosen if voltage regulation is not required. The device consumes less than 3.5µA of current over the operating temperature range in forced bypass mode.
The ISL9120 requires only a single inductor and very few external components. Power supply solution size is minimized by a 1.41mmx1.41mm WLCSP.
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 12-WFQFN Exposed Pad
High Efficiency Buck-Boost Regulator, Ad
High Efficiency Buck-Boost Regulator, Ad
High Efficiency Buck-Boost Regulator, Ad
Manufacturer: Renesas Electronics America
Win Source Part Number: 922031-ISL9120IRTAZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 12-WFQFN Exposed Pad
Package: 12-WFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL9120
Categories: Integrated Circuits (ICs)
Case / Package: 12-TQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK-BST ADJ 800MA 12TQFN
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 12-WFQFN Exposed Pad
Switching Voltage Regulators High Efficiency Buck-Boost Regulator, Adj, 3x3 TQFN
IC REG BCK BST ADJ 800MA 12TQFN
| Renesas Electronics Corporation | DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9120IRTAZ | ISL9120IRTAZ-ND | 2639015 | 922031-ISL9120IRTAZ | ISL9120IRTAZ | ISL9120IRTAZ | ISL9120IRTAZ | ISL9120IRTAZ |
| Product Name | Compact High Efficiency Low Power Buck-Boost Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL9120IRTAZ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost | |||||
| Package Type | Other; QFN | Other; 12-WFQFN Exposed Pad | Other; TQFN-12 | Other; 12-TQFN (3x3) | Other; 12-WFQFN Exposed Pad | |||
| Output Voltage | 1 to 5.2 volts | 1 to 5.2 volts | 1 volts | 1 to 5.2 volts | ||||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | ||
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |