Renesas Electronics Corporation Dc/dc Conv, Buck-Boost, 1-5.2V, Tqfn-12; Topology Renesas ISL9120IRTAZ-T7A

Description
DC/DC CONV, BUCK-BOOST, 1-5.2V, TQFN-12; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:12Pins; Output Current:800mA; Output Voltage Min:1V; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK-BOOST, 1-5.2V, TQFN-12; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:12Pins; Output Current:800mA; Output Voltage Min:1V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 1-5.2V, Tqfn-12; Topology Renesas - 94Y5899 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 1-5.2V, Tqfn-12; Topology Renesas
94Y5899
Dc/dc Conv, Buck-Boost, 1-5.2V, Tqfn-12; Topology Renesas 94Y5899
DC/DC CONV, BUCK-BOOST, 1-5.2V, TQFN-12; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:12Pins; Output Current:800mA; Output Voltage Min:1V; RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 1-5.2V, TQFN-12; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:12Pins; Output Current:800mA; Output Voltage Min:1V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 94Y5899
Product Name Dc/dc Conv, Buck-Boost, 1-5.2V, Tqfn-12; Topology Renesas
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details