The ISL9120 is a highly integrated buck-boost switching regulator that accepts input voltages either above or below the regulated output voltage. This regulator automatically transitions between buck and boost modes without significant output disturbance. The ISL9120 also has automatic bypass functionality. When the input voltage is generally within 1% to 2% of the output voltage, there will be a direct bypass connection between the VIN and VOUT pins. In addition to the automatic bypass functionality, the ISL9120 also has forced bypass functionality with the use of the BYP pin.
This device is capable of delivering up to 800mA of output current (VIN = 2.5V, VOUT = 3.3V) and provides excellent efficiency due to its adaptive current limit Pulse Frequency Modulation (PFM) control architecture.
The ISL9120 is designed for stand-alone applications and supports a 3.3V fixed output voltage or variable output voltages with an external resistor divider. The forced bypass power saving mode can be chosen if voltage regulation is not required. The device consumes less than 3.5µA of current over the operating temperature range in forced bypass mode.
The ISL9120 requires only a single inductor and very few external components. Power supply solution size is minimized by a 1.41mmx1.41mm WLCSP.
800mA Buck-Boost Regulator Bypass TQFN12
800mA Buck-Boost Regulator Bypass TQFN12
800mA Buck-Boost Regulator Bypass TQFN12
Win Source Part Number: 1249816-ISL9120IRTAZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 800mA
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Voltage - Output (Max): 5.2V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: No
Package / Case: 12-WFQFN Exposed Pad
Supplier Device Package: 12-TQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL9120IRTAZ-T7ADKR,
Base Product Number: ISL9120
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 12-WFQFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 12-WFQFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 12-WFQFN Exposed Pad
IC REG BUCK-BST ADJ 800MA 12TQFN
Switching Voltage Regulators Buck-Boost Reg
IC REG BCK BST ADJ 800MA 12TQFN
IC REG BCK BST ADJ 800MA 12TQFN
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 12-WFQFN Exposed Pad
| Renesas Electronics Corporation | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9120IRTAZ-T7A | 1230972 | 1230990P | 1249816-ISL9120IRTAZ-T7A | ISL9120IRTAZ-T7ATR-ND | ISL9120IRTAZ-T7A | ISL9120IRTAZ-T7A | ISL9120IRTAZ-T7A | ISL9120IRTAZ-T7A | ISL9120IRTAZ-T7A |
| Product Name | Compact High Efficiency Low Power Buck-Boost Regulator | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck; Boost | Buck; Boost | Buck-Boost | Buck-Boost | |||||
| Package Type | Other; QFN | Other; Tqfn | Other; TQFN | Other; Tape & Reel | Other; 12-WFQFN Exposed Pad | Other; 12-WFQFN Exposed Pad | Other; 12-WFQFN Exposed Pad | |||
| Output Voltage | 1 to 5.2 volts | 1 to 5.2 volts | 1 volts | 1 volts | 1 to 5.2 volts | |||||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | ||
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts |