Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 9-UFBGA, WLCSP
Switching Voltage Regulators High Efficiency Buck -Boost Regulator, 3.
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 9-UFBGA, WLCSP
IC REG BCK BST 3.3V 800MA 9WLCSP
IC REG BCK-BST 3.3V 800MA 9WLCSP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9120IINZ-TR5654-ND | ISL9120IINZ-TR5654 | ISL9120IINZ-TR5654 | ISL9120IINZ-TR5654 | ISL9120IINZ-TR5654 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification |