Renesas Electronics Corporation Compact High Efficiency Low Power Buck-Boost Regulator ISL9120IINZ-T

Description
The ISL9120 is a highly integrated buck-boost switching regulator that accepts input voltages either above or below the regulated output voltage. This regulator automatically transitions between buck and boost modes without significant output disturbance. The ISL9120 also has automatic bypass functionality. When the input voltage is generally within 1% to 2% of the output voltage, there will be a direct bypass connection between the VIN and VOUT pins. In addition to the automatic bypass functionality, the ISL9120 also has forced bypass functionality with the use of the BYP pin. This device is capable of delivering up to 800mA of output current (VIN = 2.5V, VOUT = 3.3V) and provides excellent efficiency due to its adaptive current limit Pulse Frequency Modulation (PFM) control architecture. The ISL9120 is designed for stand-alone applications and supports a 3.3V fixed output voltage or variable output voltages with an external resistor divider. The forced bypass power saving mode can be chosen if voltage regulation is not required. The device consumes less than 3.5µA of current over the operating temperature range in forced bypass mode. The ISL9120 requires only a single inductor and very few external components. Power supply solution size is minimized by a 1.41mmx1.41mm WLCSP.
Request a Quote Datasheet
Description
The ISL9120 is a highly integrated buck-boost switching regulator that accepts input voltages either above or below the regulated output voltage. This regulator automatically transitions between buck and boost modes without significant output disturbance. The ISL9120 also has automatic bypass functionality. When the input voltage is generally within 1% to 2% of the output voltage, there will be a direct bypass connection between the VIN and VOUT pins. In addition to the automatic bypass functionality, the ISL9120 also has forced bypass functionality with the use of the BYP pin. This device is capable of delivering up to 800mA of output current (VIN = 2.5V, VOUT = 3.3V) and provides excellent efficiency due to its adaptive current limit Pulse Frequency Modulation (PFM) control architecture. The ISL9120 is designed for stand-alone applications and supports a 3.3V fixed output voltage or variable output voltages with an external resistor divider. The forced bypass power saving mode can be chosen if voltage regulation is not required. The device consumes less than 3.5µA of current over the operating temperature range in forced bypass mode. The ISL9120 requires only a single inductor and very few external components. Power supply solution size is minimized by a 1.41mmx1.41mm WLCSP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact High Efficiency Low Power Buck-Boost Regulator - ISL9120IINZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Compact High Efficiency Low Power Buck-Boost Regulator
ISL9120IINZ-T
Compact High Efficiency Low Power Buck-Boost Regulator ISL9120IINZ-T
The ISL9120 is a highly integrated buck-boost switching regulator that accepts input voltages either above or below the regulated output voltage. This regulator automatically transitions between buck and boost modes without significant output disturbance. The ISL9120 also has automatic bypass functionality. When the input voltage is generally within 1% to 2% of the output voltage, there will be a direct bypass connection between the VIN and VOUT pins. In addition to the automatic bypass functionality, the ISL9120 also has forced bypass functionality with the use of the BYP pin. This device is capable of delivering up to 800mA of output current (VIN = 2.5V, VOUT = 3.3V) and provides excellent efficiency due to its adaptive current limit Pulse Frequency Modulation (PFM) control architecture. The ISL9120 is designed for stand-alone applications and supports a 3.3V fixed output voltage or variable output voltages with an external resistor divider. The forced bypass power saving mode can be chosen if voltage regulation is not required. The device consumes less than 3.5µA of current over the operating temperature range in forced bypass mode. The ISL9120 requires only a single inductor and very few external components. Power supply solution size is minimized by a 1.41mmx1.41mm WLCSP.

The ISL9120 is a highly integrated buck-boost switching regulator that accepts input voltages either above or below the regulated output voltage. This regulator automatically transitions between buck and boost modes without significant output disturbance. The ISL9120 also has automatic bypass functionality. When the input voltage is generally within 1% to 2% of the output voltage, there will be a direct bypass connection between the VIN and VOUT pins. In addition to the automatic bypass functionality, the ISL9120 also has forced bypass functionality with the use of the BYP pin.
This device is capable of delivering up to 800mA of output current (VIN = 2.5V, VOUT = 3.3V) and provides excellent efficiency due to its adaptive current limit Pulse Frequency Modulation (PFM) control architecture.
The ISL9120 is designed for stand-alone applications and supports a 3.3V fixed output voltage or variable output voltages with an external resistor divider. The forced bypass power saving mode can be chosen if voltage regulation is not required. The device consumes less than 3.5µA of current over the operating temperature range in forced bypass mode.
The ISL9120 requires only a single inductor and very few external components. Power supply solution size is minimized by a 1.41mmx1.41mm WLCSP.

Supplier's Site Datasheet
Singapore, Singapore
3.3V 800MA Voltage Regulator IC
739-ISL9120IINZ-T
3.3V 800MA Voltage Regulator IC 739-ISL9120IINZ-T
IC REG BCK-BST 3.3V 800MA 9WLCSP Product overview: ISL9120IINZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ISL9120IINZ-T can be used for catalog matching and distributor lookup.

IC REG BCK-BST 3.3V 800MA 9WLCSP Product overview: ISL9120IINZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ISL9120IINZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL9120IINZ-T - 922030-ISL9120IINZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL9120IINZ-T
922030-ISL9120IINZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL9120IINZ-T 922030-ISL9120IINZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 922030-ISL9120IINZ-T Features: Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 9-UFBGA, WLCSP Package: Reel - TR Package: 9-UFBGA, WLCSP Mounting: Surface Mount Family Name: ISL9120 Categories: Integrated Circuits (ICs) Case / Package: 9-WLCSP (1.41x1.41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 922030-ISL9120IINZ-T
Features: Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 9-UFBGA, WLCSP
Package: Reel - TR
Package: 9-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: ISL9120
Categories: Integrated Circuits (ICs)
Case / Package: 9-WLCSP (1.41x1.41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL9120IINZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL9120IINZ-T-ND
Voltage Regulators - DC DC Switching Regulators ISL9120IINZ-T-ND
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 9-UFBGA, WLCSP

Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 9-UFBGA, WLCSP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL9120IINZ-T - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
ISL9120IINZ-T
Voltage Regulators - DC DC Switching Regulators ISL9120IINZ-T
IC REG BCK BST 3.3V 800MA 9WLCSP

IC REG BCK BST 3.3V 800MA 9WLCSP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL9120IINZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL9120IINZ-T
Voltage Regulators - DC DC Switching Regulators ISL9120IINZ-T
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 9-UFBGA, WLCSP

Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 9-UFBGA, WLCSP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL9120IINZ-T
Switching Voltage Regulators ISL9120IINZ-T
Switching Voltage Regulators High Efficiency Buck -Boost Regulator, 3.

Switching Voltage Regulators High Efficiency Buck -Boost Regulator, 3.

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ISL9120IINZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL9120IINZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL9120IINZ-T
IC REG BCK-BST 3.3V 800MA 9WLCSP

IC REG BCK-BST 3.3V 800MA 9WLCSP

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL9120IINZ-T
PMIC - Voltage Regulators - DC DC Switching Regulators ISL9120IINZ-T
IC REG BCK BST 3.3V 800MA 9WLCSP

IC REG BCK BST 3.3V 800MA 9WLCSP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL9120IINZ-T 739-ISL9120IINZ-T 922030-ISL9120IINZ-T ISL9120IINZ-T-ND ISL9120IINZ-T ISL9120IINZ-T ISL9120IINZ-T ISL9120IINZ-T ISL9120IINZ-T
Product Name Compact High Efficiency Low Power Buck-Boost Regulator 3.3V 800MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL9120IINZ-T Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Buck-Boost
Package Type Other; QFN Other; Tape & Reel (TR) Other; 9-WLCSP (1.41x1.41) Other; 9-UFBGA, WLCSP Other; 9-UFBGA, WLCSP Other; 9-UFBGA, WLCSP
Output Voltage 1 to 5.2 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
VIN 1.8 to 5.5 volts 5.5 volts 1.8 to 5.5 volts 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data