Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 9-UFBGA, WLCSP
IC REG BCK BST ADJ 800MA 9WLCSP
Switching Voltage Regulators High Efficiency Buck -Boost Regulator, Ad
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 9-UFBGA, WLCSP
IC REG BUCK-BST ADJ 800MA 9WLCSP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9120IIAZ-TR5654-ND | ISL9120IIAZ-TR5654 | ISL9120IIAZ-TR5654 | ISL9120IIAZ-TR5654 | ISL9120IIAZ-TR5654 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification |