The ISL9113 provides a power supply solution for devices powered by three-cell alkaline, NiCd, NiMH or one-cell Li-Ion/Li-Polymer batteries. It offers either a fixed 5V or an adjustable output option for USB-OTG or portable HDMI applications. The device is guaranteed to supply 500mA from a 3V input and 5V output and has a typical 1.3A peak current limit. High 1.8MHz switching frequency allows for the use of tiny, low-profile inductors and ceramic capacitors to minimize the size of the overall solution.
The ISL9113 is an internally compensated, fully integrated synchronous converter optimized for efficiency with minimal external components. At light load, the device enters skip mode and consumes only 20µA of quiescent current, resulting in higher efficiency at light loads and maximum battery life. The device is available in an 8 Ld DFN package and a 6 bump WLCSP.
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.1A (Switch) 8-VFDFN Exposed Pad
Renesas Electronics ISL9113ER7Z-T
Renesas Electronics ISL9113ER7Z-T
Renesas Electronics ISL9113ER7Z-T
Win Source Part Number: 1065953-ISL9113ER7Z-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Current - Output: 1.1A (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.8MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 4.7V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL9113
Switching Voltage Regulators SYSTEM REGULATOR -5V - 8LD 2X2 DFN
IC REG BOOST 5V 1.1A 8DFN
IC REG BOOST 5V 1.1A 8DFN
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.1A (Switch) 8-VFDFN Exposed Pad
IC REG BOOST 5V 1.1A 8DFN
| Renesas Electronics Corporation | DigiKey | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9113ER7Z-T | 20-ISL9113ER7Z-TTR-ND | 2643638 | 1065953-ISL9113ER7Z-T | ISL9113ER7Z-T | ISL9113ER7Z-T | ISL9113ER7Z-T | ISL9113ER7Z-T | ISL9113ER7Z-T |
| Product Name | Low Input Voltage and High Efficiency Synchronous Boost Converter with 1.3A Switch | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | |||||
| Package Type | Other; DFN | Other; 8-VFDFN Exposed Pad | Other; DFN | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1 to 5.2 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |||
| IOUT | 0.5000 amps | 1.1 amps | 0.5000 amps | 1.1 amps | 1.1 amps | 1.1 amps | 1.1 amps |