The ISL9113 provides a power supply solution for devices powered by three-cell alkaline, NiCd, NiMH or one-cell Li-Ion/Li-Polymer batteries. It offers either a fixed 5V or an adjustable output option for USB-OTG or portable HDMI applications. The device is guaranteed to supply 500mA from a 3V input and 5V output and has a typical 1.3A peak current limit. High 1.8MHz switching frequency allows for the use of tiny, low-profile inductors and ceramic capacitors to minimize the size of the overall solution.
The ISL9113 is an internally compensated, fully integrated synchronous converter optimized for efficiency with minimal external components. At light load, the device enters skip mode and consumes only 20µA of quiescent current, resulting in higher efficiency at light loads and maximum battery life. The device is available in an 8 Ld DFN package and a 6 bump WLCSP.
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1.1A (Switch) 6-UFBGA, WLCSP
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1.1A (Switch) 6-UFBGA, WLCSP
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1.1A (Switch) 6-UFBGA, WLCSP
Switching Voltage Regulators Low Vin Synchronous- Boost Converter IC
IC REG BOOST ADJ 1.1A 6WLCSP
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1.1A (Switch) 6-UFBGA, WLCSP
IC REG BOOST ADJ 1.1A 6WLCSP
| Renesas Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9113EIAZ-T | 20-ISL9113EIAZ-TDKR-ND | ISL9113EIAZ-T | ISL9113EIAZ-T | ISL9113EIAZ-T | ISL9113EIAZ-T |
| Product Name | Low Input Voltage and High Efficiency Synchronous Boost Converter with 1.3A Switch | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Package Type | Other; DFN | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1 to 5.2 volts | 3 to 5.2 volts | 3 to 5.2 volts | 3 volts | ||
| IOUT | 0.5000 amps | 1.1 amps | 1.1 amps | 1.1 amps | 1.1 amps |