The ISL9113 provides a power supply solution for devices powered by three-cell alkaline, NiCd, NiMH or one-cell Li-Ion/Li-Polymer batteries. It offers either a fixed 5V or an adjustable output option for USB-OTG or portable HDMI applications. The device is guaranteed to supply 500mA from a 3V input and 5V output and has a typical 1.3A peak current limit. High 1.8MHz switching frequency allows for the use of tiny, low-profile inductors and ceramic capacitors to minimize the size of the overall solution.
The ISL9113 is an internally compensated, fully integrated synchronous converter optimized for efficiency with minimal external components. At light load, the device enters skip mode and consumes only 20µA of quiescent current, resulting in higher efficiency at light loads and maximum battery life. The device is available in an 8 Ld DFN package and a 6 bump WLCSP.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 738878-ISL9113EI9Z-T
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Synchronous Rectifier: Yes
Output Current: 1.1A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 6-WLCSP
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 6-XFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: ISL9113
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5.1V
Switching Frequency: 1.8MHz
Voltage - Input (Minimum): 0.8V
Voltage - Input (Maximum): 4.7V
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 1.1A (Switch) 6-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 1.1A (Switch) 6-UFBGA, WLCSP
Switching Voltage Regulators Low Vin Synchronous Boost Converter IC
IC REG BOOST 5.1V 1.1A 6WLCSP
IC REG BOOST 5.1V 1.1A 6WLCSP
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9113EI9Z-T | 738878-ISL9113EI9Z-T | ISL9113EI9Z-T-ND | ISL9113EI9Z-T | ISL9113EI9Z-T | ISL9113EI9Z-T | ISL9113EI9Z-T |
| Product Name | Low Input Voltage and High Efficiency Synchronous Boost Converter with 1.3A Switch | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL9113EI9Z-T | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Package Type | Other; DFN | Other; 6-XFBGA, WLCSP | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1 to 5.2 volts | 5.1 volts | 5.1 volts | 5.1 to ? volts | 5.1 volts | ||
| IOUT | 0.5000 amps | 1.1 amps | 1.1 amps | 1.1 amps | 1.1 amps | 1.1 amps |