The ISL91133 is an integrated boost switching regulator for battery powered applications. The device provides a power supply solution for products using a one cell Li-ion or Li-polymer battery.
The device is capable of delivering up to 2.3A output current from VIN = 2.5V and VOUT = 3.3V. The no load quiescent current is only 108µA in Boost mode and 45µA in Forced Bypass mode, which significantly reduces the standby consumption.
The ISL91133 offers a Bypass mode operation where the output is directly connected to the input through a 38mO MOSFET to allow a significantly lower dropout voltage. The Bypass mode can be entered by an external command, or by auto bypass. The Forced Bypass mode allows the output voltage to operate close to the input voltage and improves the efficiency under these conditions.
The ISL91133 is designed to support 6 fixed output voltages ranging from 3.15V to 5V. A voltage select pin is available for each output variant to scale up the output voltage by a small offset to compensate the load transient droop.
The ISL91133 requires only an inductor and a few external components to operate. The 2.5MHz switching frequency further reduces the size of external components.
The ISL91133 is available in a 16 bump, 0.4mm pitch, 1.78mmx1.78mm WLCSP.
IC REG BOOST PROG 2.3A 16WLCSP
IC REG BOOST PROG 2.3A 16WLCSP
Switching Voltage Regulators High Efficiency 2.3A Boost Regulator with Input-to-Output By
Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 2.3A 16-UFBGA, WLCSP
| Renesas Electronics Corporation | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL91133IINZ-T | ISL91133IINZ-T | ISL91133IINZ-T | ISL91133IINZ-T | ISL91133IINZ-T |
| Product Name | High Efficiency 2.3A Boost Regulator With Input-to-Output Bypass | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Package Type | Other; WLCSP | Other; 16-UFBGA, WLCSP | |||
| Output Voltage | 3.15 to 5.2 volts | 3.15 volts | 3.15 to 5 volts | ||
| IOUT | 2.3 amps | 2.3 amps | 2.3 amps | 2.3 amps | |
| VIN | 2.35 to 5.4 volts | 2.35 to 5.4 volts |