Renesas Electronics Corporation High Efficiency 2.3A Boost Regulator With Input-to-Output Bypass ISL91133IILZ-T

Description
The ISL91133 is an integrated boost switching regulator for battery powered applications. The device provides a power supply solution for products using a one cell Li-ion or Li-polymer battery. The device is capable of delivering up to 2.3A output current from VIN = 2.5V and VOUT = 3.3V. The no load quiescent current is only 108µA in Boost mode and 45µA in Forced Bypass mode, which significantly reduces the standby consumption. The ISL91133 offers a Bypass mode operation where the output is directly connected to the input through a 38mO MOSFET to allow a significantly lower dropout voltage. The Bypass mode can be entered by an external command, or by auto bypass. The Forced Bypass mode allows the output voltage to operate close to the input voltage and improves the efficiency under these conditions. The ISL91133 is designed to support 6 fixed output voltages ranging from 3.15V to 5V. A voltage select pin is available for each output variant to scale up the output voltage by a small offset to compensate the load transient droop. The ISL91133 requires only an inductor and a few external components to operate. The 2.5MHz switching frequency further reduces the size of external components. The ISL91133 is available in a 16 bump, 0.4mm pitch, 1.78mmx1.78mm WLCSP.
Datasheet
Description
The ISL91133 is an integrated boost switching regulator for battery powered applications. The device provides a power supply solution for products using a one cell Li-ion or Li-polymer battery. The device is capable of delivering up to 2.3A output current from VIN = 2.5V and VOUT = 3.3V. The no load quiescent current is only 108µA in Boost mode and 45µA in Forced Bypass mode, which significantly reduces the standby consumption. The ISL91133 offers a Bypass mode operation where the output is directly connected to the input through a 38mO MOSFET to allow a significantly lower dropout voltage. The Bypass mode can be entered by an external command, or by auto bypass. The Forced Bypass mode allows the output voltage to operate close to the input voltage and improves the efficiency under these conditions. The ISL91133 is designed to support 6 fixed output voltages ranging from 3.15V to 5V. A voltage select pin is available for each output variant to scale up the output voltage by a small offset to compensate the load transient droop. The ISL91133 requires only an inductor and a few external components to operate. The 2.5MHz switching frequency further reduces the size of external components. The ISL91133 is available in a 16 bump, 0.4mm pitch, 1.78mmx1.78mm WLCSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency 2.3A Boost Regulator With Input-to-Output Bypass - ISL91133IILZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
High Efficiency 2.3A Boost Regulator With Input-to-Output Bypass
ISL91133IILZ-T
High Efficiency 2.3A Boost Regulator With Input-to-Output Bypass ISL91133IILZ-T
The ISL91133 is an integrated boost switching regulator for battery powered applications. The device provides a power supply solution for products using a one cell Li-ion or Li-polymer battery. The device is capable of delivering up to 2.3A output current from VIN = 2.5V and VOUT = 3.3V. The no load quiescent current is only 108µA in Boost mode and 45µA in Forced Bypass mode, which significantly reduces the standby consumption. The ISL91133 offers a Bypass mode operation where the output is directly connected to the input through a 38mO MOSFET to allow a significantly lower dropout voltage. The Bypass mode can be entered by an external command, or by auto bypass. The Forced Bypass mode allows the output voltage to operate close to the input voltage and improves the efficiency under these conditions. The ISL91133 is designed to support 6 fixed output voltages ranging from 3.15V to 5V. A voltage select pin is available for each output variant to scale up the output voltage by a small offset to compensate the load transient droop. The ISL91133 requires only an inductor and a few external components to operate. The 2.5MHz switching frequency further reduces the size of external components. The ISL91133 is available in a 16 bump, 0.4mm pitch, 1.78mmx1.78mm WLCSP.

The ISL91133 is an integrated boost switching regulator for battery powered applications. The device provides a power supply solution for products using a one cell Li-ion or Li-polymer battery.
The device is capable of delivering up to 2.3A output current from VIN = 2.5V and VOUT = 3.3V. The no load quiescent current is only 108µA in Boost mode and 45µA in Forced Bypass mode, which significantly reduces the standby consumption.
The ISL91133 offers a Bypass mode operation where the output is directly connected to the input through a 38mO MOSFET to allow a significantly lower dropout voltage. The Bypass mode can be entered by an external command, or by auto bypass. The Forced Bypass mode allows the output voltage to operate close to the input voltage and improves the efficiency under these conditions.
The ISL91133 is designed to support 6 fixed output voltages ranging from 3.15V to 5V. A voltage select pin is available for each output variant to scale up the output voltage by a small offset to compensate the load transient droop.
The ISL91133 requires only an inductor and a few external components to operate. The 2.5MHz switching frequency further reduces the size of external components.
The ISL91133 is available in a 16 bump, 0.4mm pitch, 1.78mmx1.78mm WLCSP.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL91133IILZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL91133IILZ-T
Voltage Regulators - DC DC Switching Regulators ISL91133IILZ-T
Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 2.3A 16-UFBGA, WLCSP

Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 2.3A 16-UFBGA, WLCSP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL91133IILZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL91133IILZ-T
PMIC - Voltage Regulators - DC DC Switching Regulators ISL91133IILZ-T
IC REG BOOST PROG 2.3A 16WLCSP

IC REG BOOST PROG 2.3A 16WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL91133IILZ-T
Switching Voltage Regulators ISL91133IILZ-T
Switching Voltage Regulators High Efficiency 2.3A Boost Regulator with Input-to-Output By

Switching Voltage Regulators High Efficiency 2.3A Boost Regulator with Input-to-Output By

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL91133IILZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL91133IILZ-T
IC REG BOOST PROG 2.3A 16WLCSP

IC REG BOOST PROG 2.3A 16WLCSP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL91133IILZ-T ISL91133IILZ-T ISL91133IILZ-T ISL91133IILZ-T ISL91133IILZ-T
Product Name High Efficiency 2.3A Boost Regulator With Input-to-Output Bypass Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Package Type Other; WLCSP Other; 16-UFBGA, WLCSP
Output Voltage 3.15 to 5.2 volts 3.15 to 5 volts 3.15 volts
IOUT 2.3 amps 2.3 amps 2.3 amps 2.3 amps
VIN 2.35 to 5.4 volts 2.35 to 5.4 volts
Unlock Full Specs
to access all available technical data