Renesas Electronics Corporation High Efficiency 1.8A Boost Regulator with Input-to-Output Bypass ISL91132IIQZ-T

Description
The ISL91132 is an integrated boost switching regulator for battery powered applications. The device provides a power supply solution for products using a one cell Li-ion or Li-polymer battery. The device is capable of delivering up to 1.8A output current from VIN = 2.5V and VOUT = 3.3V. The no-load quiescent current is only 108µA in Boost mode and 45µA in Forced Bypass mode, which significantly reduces the standby consumption. The ISL91132 offers a Bypass mode operation where the output is directly connected to the input through a 38mO MOSFET to allow a significantly lower dropout voltage. The Bypass mode can be entered by an external command, or by auto bypass. The Forced Bypass mode allows the output voltage to operate close to the input voltage and improves the efficiency under these conditions. The ISL91132 is designed to support six fixed output voltages ranging from 3.15V to 5V. A voltage select pin is available for each output variant to scale up the output voltage by a small offset to compensate the load transient droop. The ISL91132 requires only an inductor and a few external components to operate. The 2.5MHz switching frequency further reduces the size of external components. The ISL91132 is available in a 16 bump, 0.4mm pitch, 1.78mmx1.78mm WLCSP.
Request a Quote Datasheet
Description
The ISL91132 is an integrated boost switching regulator for battery powered applications. The device provides a power supply solution for products using a one cell Li-ion or Li-polymer battery. The device is capable of delivering up to 1.8A output current from VIN = 2.5V and VOUT = 3.3V. The no-load quiescent current is only 108µA in Boost mode and 45µA in Forced Bypass mode, which significantly reduces the standby consumption. The ISL91132 offers a Bypass mode operation where the output is directly connected to the input through a 38mO MOSFET to allow a significantly lower dropout voltage. The Bypass mode can be entered by an external command, or by auto bypass. The Forced Bypass mode allows the output voltage to operate close to the input voltage and improves the efficiency under these conditions. The ISL91132 is designed to support six fixed output voltages ranging from 3.15V to 5V. A voltage select pin is available for each output variant to scale up the output voltage by a small offset to compensate the load transient droop. The ISL91132 requires only an inductor and a few external components to operate. The 2.5MHz switching frequency further reduces the size of external components. The ISL91132 is available in a 16 bump, 0.4mm pitch, 1.78mmx1.78mm WLCSP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency 1.8A Boost Regulator with Input-to-Output Bypass - ISL91132IIQZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
High Efficiency 1.8A Boost Regulator with Input-to-Output Bypass
ISL91132IIQZ-T
High Efficiency 1.8A Boost Regulator with Input-to-Output Bypass ISL91132IIQZ-T
The ISL91132 is an integrated boost switching regulator for battery powered applications. The device provides a power supply solution for products using a one cell Li-ion or Li-polymer battery. The device is capable of delivering up to 1.8A output current from VIN = 2.5V and VOUT = 3.3V. The no-load quiescent current is only 108µA in Boost mode and 45µA in Forced Bypass mode, which significantly reduces the standby consumption. The ISL91132 offers a Bypass mode operation where the output is directly connected to the input through a 38mO MOSFET to allow a significantly lower dropout voltage. The Bypass mode can be entered by an external command, or by auto bypass. The Forced Bypass mode allows the output voltage to operate close to the input voltage and improves the efficiency under these conditions. The ISL91132 is designed to support six fixed output voltages ranging from 3.15V to 5V. A voltage select pin is available for each output variant to scale up the output voltage by a small offset to compensate the load transient droop. The ISL91132 requires only an inductor and a few external components to operate. The 2.5MHz switching frequency further reduces the size of external components. The ISL91132 is available in a 16 bump, 0.4mm pitch, 1.78mmx1.78mm WLCSP.

The ISL91132 is an integrated boost switching regulator for battery powered applications. The device provides a power supply solution for products using a one cell Li-ion or Li-polymer battery.
The device is capable of delivering up to 1.8A output current from VIN = 2.5V and VOUT = 3.3V. The no-load quiescent current is only 108µA in Boost mode and 45µA in Forced Bypass mode, which significantly reduces the standby consumption.
The ISL91132 offers a Bypass mode operation where the output is directly connected to the input through a 38mO MOSFET to allow a significantly lower dropout voltage. The Bypass mode can be entered by an external command, or by auto bypass. The Forced Bypass mode allows the output voltage to operate close to the input voltage and improves the efficiency under these conditions.
The ISL91132 is designed to support six fixed output voltages ranging from 3.15V to 5V. A voltage select pin is available for each output variant to scale up the output voltage by a small offset to compensate the load transient droop.
The ISL91132 requires only an inductor and a few external components to operate. The 2.5MHz switching frequency further reduces the size of external components. The ISL91132 is available in a 16 bump, 0.4mm pitch, 1.78mmx1.78mm WLCSP.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL91132IIQZ-T - 922027-ISL91132IIQZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL91132IIQZ-T
922027-ISL91132IIQZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL91132IIQZ-T 922027-ISL91132IIQZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 922027-ISL91132IIQZ- T Features: Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 1.8A 16-UFBGA, WLCSP Package: Reel - TR Package: 16-UFBGA, WLCSP Mounting: Surface Mount Family Name: ISL91132 Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (1.78x1.78) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 922027-ISL91132IIQZ-T
Features: Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 1.8A 16-UFBGA, WLCSP
Package: Reel - TR
Package: 16-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: ISL91132
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (1.78x1.78)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL91132IIQZ-T
Switching Voltage Regulators ISL91132IIQZ-T
Switching Voltage Regulators High Efficiency 1.8A Boost Regulator with Input-to-Output By

Switching Voltage Regulators High Efficiency 1.8A Boost Regulator with Input-to-Output By

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL91132IIQZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL91132IIQZ-T
IC REG BOOST PROG 1.8A 16WLCSP

IC REG BOOST PROG 1.8A 16WLCSP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - ISL91132IIQZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL91132IIQZ-T
Voltage Regulators - DC DC Switching Regulators ISL91132IIQZ-T
Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 1.8A 16-UFBGA, WLCSP

Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 1.8A 16-UFBGA, WLCSP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL91132IIQZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL91132IIQZ-T
PMIC - Voltage Regulators - DC DC Switching Regulators ISL91132IIQZ-T
IC REG BOOST PROG 1.8A 16WLCSP

IC REG BOOST PROG 1.8A 16WLCSP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL91132IIQZ-T 922027-ISL91132IIQZ-T ISL91132IIQZ-T ISL91132IIQZ-T ISL91132IIQZ-T ISL91132IIQZ-T
Product Name High Efficiency 1.8A Boost Regulator with Input-to-Output Bypass PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL91132IIQZ-T Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Package Type Other; WLCSP Other; 16-WLCSP (1.78x1.78) Other; 16-UFBGA, WLCSP
Output Voltage 3.15 to 5.2 volts 3.15 volts 3.15 to 5 volts
IOUT 1.8 amps 1.8 amps 1.8 amps 1.8 amps
VIN 2.35 to 5.4 volts 2.35 to 5.4 volts
Unlock Full Specs
to access all available technical data