The ISL9110 and ISL9112 are highly-integrated buck-boost switching regulators that accept input voltages either above or below the regulated output voltage. Unlike other Buck-Boost regulators, these regulators automatically transition between operating modes without significant output disturbance.
Both parts are capable of delivering up to 1.2A output current, and provide excellent efficiency due to their fully synchronous 4-switch architecture. No-load quiescent current of only 35µA also optimizes efficiency under light-load conditions. Forced PWM and/or synchronization to an external clock may also be selected for noise sensitive applications.
The ISL9110 is designed for standalone applications and supports 3.3V and 5V fixed output voltages or variable output voltages with an external resistor divider. Output voltages as low as 1V, or as high as 5.2V are supported using an external resistor divider.
The ISL9112 supports a broader set of programmable features that may be accessed using an I2C bus interface. With a programmable output voltage range of 1.9V to 5V, the ISL9112 is ideal for applications requiring dynamically changing supply voltages. A programmable slew rate can be selected to provide smooth transitions between output voltage settings.
The ISL9110 and ISL9112 require only a single inductor and very few external components. Power supply solution size is minimized by a tiny 3mmx3mm package and a 2.5MHz switching frequency, which further reduces the size of external components.
Switching Regulator IC Output
IC REG BUCK BOOST 1.2A 12TDFN
IC BUCK BOOST 3.3V 1.2A 12TDFN
Switching Voltage Regulators 1 2A SINGLE IND BUCK BOOST 3 3V 12LD
Switching Regulator IC Output
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9112IRTNZ-T | ISL9112IRTNZ-T-ND | ISL9112IRTNZ-T | ISL9112IRTNZ-T | ISL9112IRTNZ-T | ISL9112IRTNZ-T |
| Product Name | 1.2A High Efficiency Buck-Boost Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |||||
| Package Type | Other; DFN | |||||
| Output Voltage | 1.9 to 5 volts | |||||
| IOUT | 1.2 amps |