Renesas Electronics Corporation Dc/dc Conv, Buck-Boost, 2.5Mhz, Wlcsp-20; Topology Renesas ISL91127II2AZ-T7A

Description
DC/DC CONV, BUCK-BOOST, 2.5MHZ, WLCSP-20; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:20Pins; Output Current:2.1A; Output Voltage Min:1V; RoHS Compliant: Yes
Description
DC/DC CONV, BUCK-BOOST, 2.5MHZ, WLCSP-20; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:20Pins; Output Current:2.1A; Output Voltage Min:1V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 2.5Mhz, Wlcsp-20; Topology Renesas - 03AJ1842 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 2.5Mhz, Wlcsp-20; Topology Renesas
03AJ1842
Dc/dc Conv, Buck-Boost, 2.5Mhz, Wlcsp-20; Topology Renesas 03AJ1842
DC/DC CONV, BUCK-BOOST, 2.5MHZ, WLCSP-20; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:20Pins; Output Current:2.1A; Output Voltage Min:1V; RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 2.5MHZ, WLCSP-20; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:20Pins; Output Current:2.1A; Output Voltage Min:1V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ1842
Product Name Dc/dc Conv, Buck-Boost, 2.5Mhz, Wlcsp-20; Topology Renesas
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details